PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:3.6V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 33AH5500 |
| Product Name | Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 4 to 12 volts |
| DC Input | 4 to 12 volts |