Texas Instruments DC DC Switching Controllers UCC3802PW

Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11465-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11465-5-ND
DC DC Switching Controllers 296-11465-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802PW - 213691-UCC3802PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802PW
213691-UCC3802PW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802PW 213691-UCC3802PW
Manufacturer: Texas Instruments Win Source Part Number: 213691-UCC3802PW Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213691-UCC3802PW
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 12V 1A 1MHz Power Management IC
748-UCC3802PW
Low-Power 12V 1A 1MHz Power Management IC 748-UCC3802PW
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, 0C to 70C 8-TSSOP 0 to 70 Product overview: UCC3802PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802PW can be used for catalog matching and distributor lookup.

12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, 0C to 70C 8-TSSOP 0 to 70 Product overview: UCC3802PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3802PW
Switching Controllers UCC3802PW
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11465-5-ND 213691-UCC3802PW 748-UCC3802PW UCC3802PW
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802PW Low-Power 12V 1A 1MHz Power Management IC Switching Controllers
Configuration / Function Buck Boost, Buck, Flyback, Forward
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP Other; TSSOP
fsw 1000 kHz 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 C (32 F)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data