Manufacturer: Texas Instruments
Win Source Part Number: 054181-UCC3802N
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 12 V
Alternative Parts (Cross-Reference): UCC3802DTRG4; UCC3802DTR; UCC3802J;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-PDIP
1MHz Current Mode PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle Product overview: UCC3802N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802N can be used for catalog matching and distributor lookup.
Switching Controllers Low-Power BiCMOS Current-Mode PWM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 054181-UCC3802N | 296-11464-5-ND | 748-UCC3802N | UCC3802N |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802N | DC DC Switching Controllers | 1MHz 12V 1A Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | Buck | ||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control | |||
| fsw | 1000 kHz | 1000 kHz |