Texas Instruments DC DC Switching Controllers UCC3802DTR

Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-41812-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-41812-2-ND
DC DC Switching Controllers 296-41812-2-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-41812-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-41812-1-ND
DC DC Switching Controllers 296-41812-1-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-41812-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-41812-6-ND
DC DC Switching Controllers 296-41812-6-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 12V 1A 1MHz Power Management IC
748-UCC3802DTR
Low-Power 12V 1A 1MHz Power Management IC 748-UCC3802DTR
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3802DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802DTR can be used for catalog matching and distributor lookup.

12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3802DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTR - 090175-UCC3802DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTR
090175-UCC3802DTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTR 090175-UCC3802DTR
Manufacturer: Texas Instruments Win Source Part Number: 090175-UCC3802DTR Packaging: Reel - TR Mounting: Surface Mount Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Alternative Parts (Cross-Reference): UCC3802DTRG4; UCC3802J; UCC3802N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090175-UCC3802DTR
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Alternative Parts (Cross-Reference): UCC3802DTRG4; UCC3802J; UCC3802N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3802DTR
Switching Controllers UCC3802DTR
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-41812-2-ND 748-UCC3802DTR 090175-UCC3802DTR UCC3802DTR
Product Name DC DC Switching Controllers Low-Power 12V 1A 1MHz Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802DTR Switching Controllers
Configuration / Function Buck Boost, Buck, Flyback, Forward
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC
fsw 1000 kHz 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F)
Output Voltage 1 volts
Unlock Full Specs
to access all available technical data