Texas Instruments 1MHz 12V 1A SOIC Power Management IC UCC3802D

Description
1MHz Current Mode PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle, SOIC Product overview: UCC3802D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MHz Current Mode PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle, SOIC Product overview: UCC3802D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 12V 1A SOIC Power Management IC
748-UCC3802D
1MHz 12V 1A SOIC Power Management IC 748-UCC3802D
1MHz Current Mode PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle, SOIC Product overview: UCC3802D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802D can be used for catalog matching and distributor lookup.

1MHz Current Mode PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle, SOIC Product overview: UCC3802D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3802D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - 296-11463-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11463-5-ND
DC DC Switching Controllers 296-11463-5-ND
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802D - 004680-UCC3802D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802D
004680-UCC3802D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802D 004680-UCC3802D
Manufacturer: Texas Instruments Win Source Part Number: 004680-UCC3802D Packaging: Tube/Rail Mounting: Surface Mount Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004680-UCC3802D
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3802D
Switching Controllers UCC3802D
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC3802D 296-11463-5-ND 004680-UCC3802D UCC3802D
Product Name 1MHz 12V 1A SOIC Power Management IC DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3802D Switching Controllers
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Output Voltage 1 volts
IOUT 1 amps
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck Boost, Buck, Flyback, Forward
Unlock Full Specs
to access all available technical data