Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3801PWTR

Description
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC3801PWTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC3801PWTR-ND
DC DC Switching Controllers UCC3801PWTR-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3801PWTR - 1276419-UCC3801PWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3801PWTR
1276419-UCC3801PWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3801PWTR 1276419-UCC3801PWTR
Manufacturer: Texas Instruments Win Source Part Number: 1276419-UCC3801PWTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 46kHz Control Features: Frequency Control Supply Voltage: 7.4 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC3801 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC3801J; UCC3801NG4; UCC3801N; Introduction Date: December 01, 2004 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276419-UCC3801PWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Supply Voltage: 7.4 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3801
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UCC3801J; UCC3801NG4; UCC3801N;
Introduction Date: December 01, 2004
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3801PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3801PWTR
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3801PWTR
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3801PWTR
Switching Controllers UCC3801PWTR
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3801PWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3801PWTR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3801PWTR
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site
DC DC Switching Controllers - UCC3801PWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3801PWTR
DC DC Switching Controllers UCC3801PWTR
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3801PWTR-ND 1276419-UCC3801PWTR UCC3801PWTR UCC3801PWTR UCC3801PWTR UCC3801PWTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3801PWTR PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback, Forward Converter
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) SSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
fsw 46 kHz 46 kHz 46 kHz 46 kHz 46 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676MR-AD - 082610-LM22676MR-AD - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details