The UCC3801 is a low-power BiCMOS current-mode PWM controller designed for use in switch mode power supplies and DC-to-DC converters. It features a typical starting supply current of 100OºA and an operating supply current of 500OºA, allowing for efficient power management. The device operates at frequencies up to 1MHz and includes internal soft start and fault soft start capabilities, enhancing system reliability during startup conditions. The UCC3801 provides internal leading-edge blanking of the current sense signal, which improves performance by reducing noise sensitivity. It has a totem-pole output capable of driving up to 1A, with a typical response time of 70ns from current sense to gate drive output. The voltage reference tolerance is specified at 1.5%, ensuring stable operation across varying conditions. This controller is suitable for applications in automotive power supply units and battery-operated systems, and it operates within a temperature range of -40°C to 125°C. The UCC3801 is available in an 8-pin SOIC package, making it a compact solution for various power management needs.
Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70
Low-Power BiCMOS Current-Mode PWM 8-SOIC 0 to 70 Product overview: UCC3801DTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3801DTRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3801DTRG4 | 715-UCC3801DTRG4 |
| Product Name | UCC3801 Low-Power BiCMOS Current-Mode PWM | Low-Power SOIC DC-DC Converter IC |
| Package Type | Other; SOIC,PDIP,TSSOP | Other; SOIC |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |