Manufacturer: Texas Instruments
Win Source Part Number: 115598-UCC3801DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.4 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 115598-UCC3801DTR | 296-46267-2-ND | UCC3801DTR | UCC3801DTR | UCC3801DTR | UCC3801DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3801DTR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |