Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70
12V, 1A low power BICMOS 1MHz current mode PWM with 7.2V/6.9V UVLO and 100% duty cycle, 0C to 70C 8-TSSOP 0 to 70 Product overview: UCC3800PW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 12V, 1A, 1MHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3800PW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3800PW | 715-UCC3800PW |
| Product Name | UCC3800 Low-Power BiCMOS Current-Mode PWM | Low-Power 12V 1A 1MHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |