The UCC37325DR is a dual high-speed low-side power MOSFET driver capable of delivering peak currents of ±4 A, specifically designed to drive MOSFETs effectively at the Miller Plateau region. It features a Bi-CMOS output architecture that ensures constant current even at low supply voltages, making it suitable for various applications including switch-mode power supplies, DC-DC converters, solar inverters, and motor control systems. The device supports TTL and CMOS input logic levels that are independent of the supply voltage, providing excellent noise immunity due to wide input hysteresis. The UCC37325DR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained designs. It operates over a temperature range of -40°C to +125°C and is characterized by fast switching times, with rise and fall times of 20 ns and 15 ns, respectively, at a load of 1.8 nF. This product is ideal for engineers looking for reliable and efficient MOSFET driving solutions in their designs.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
2-Ch Gate Driver, 4A Output, 35ns Delay, SOIC, Surface Mount Product overview: UCC37325DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37325DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115976-UCC37325DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37325DR | 296-UCC37325DRCT-ND | 730-UCC37325DR | 1115976-UCC37325DR | UCC37325DR | UCC37325DR | UCC37325DR |
| Product Name | UCC37325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | SMD 4A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC37325DR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |