Dual 4-A peak high-speed low-side MOSFET drivers with one inverting and one noninverting output, available in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 15 V.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Gate Drivers Dual 4 A Peak High Speed Low-Side
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37325DGNRG4 | UCC37325DGNRG4-ND | UCC37325DGNRG4 | UCC37325DGNRG4 | UCC37325DGNRG4 |
| Product Name | UCC37325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |