Dual 4-A peak high-speed low-side MOSFET drivers with one inverting and one noninverting output, available in an 8-pin HVSSOP (PowerPAD) package measuring 3.00 mm × 3.00 mm, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 15 V.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 138707-UCC37325DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
2-Ch Gate Driver, 4A Output, 35ns Delay, HTSSOP EP Product overview: UCC37325DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37325DGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37325DGNR | 296-UCC37325DGNRTR-ND | 138707-UCC37325DGNR | 730-UCC37325DGNR | UCC37325DGNR | UCC37325DGNR | UCC37325DGNR |
| Product Name | UCC37325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC37325DGNR | 4A HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 15 to 4.5 volts |