Dual 4-A peak high-speed low-side MOSFET drivers in an 8-pin PDIP package with an operating temperature range of -40°C to 125°C, featuring TTL/CMOS input thresholds independent of supply voltage and matched rise and fall times of 20 ns and 15 ns at a 1.8 nF load.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP 0 to 70
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Dual 4 A Peak High Speed Low-Side
4-A/4-A DUAL-CHANNEL GATE DRIVER
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37324PE4 | 296-UCC37324PE4-ND | UCC37324PE4 | UCC37324PE4 | UCC37324PE4 |
| Product Name | UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |