Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-PDIP
2-Ch Gate Driver, 4A Output, 35ns PD, PDIP Product overview: UCC37324P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37324P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142342-UCC37324P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DRIVER, MOSFET DUAL, 37324, PDIP8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37324P | 296-15696-5-ND | 730-UCC37324P | 142342-UCC37324P | 29AH8375 | UCC37324P | UCC37324P | UCC37324P | UCC37324P |
| Product Name | UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC37324P | Driver, Mosfet Dual, 37324, Pdip8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 4 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |