Texas Instruments UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37324DRG4

Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers - UCC37324DRG4 - Texas Instruments
Dallas, TX, United States
UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers
UCC37324DRG4
UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37324DRG4
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70

Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - UCC37324DRG4 - 1115973-UCC37324DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37324DRG4
1115973-UCC37324DRG4
PMIC - PMIC - Gate Drivers - UCC37324DRG4 1115973-UCC37324DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115973-UCC37324DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115973-UCC37324DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 4A SOIC Gate Driver IC
726-UCC37324DRG4
Dual 4A SOIC Gate Driver IC 726-UCC37324DRG4
Dual 4A High Speed Low-Side Gate Driver, SOIC Product overview: UCC37324DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC37324DRG4 can be used for catalog matching and distributor lookup.

Dual 4A High Speed Low-Side Gate Driver, SOIC Product overview: UCC37324DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC37324DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number UCC37324DRG4 1115973-UCC37324DRG4 726-UCC37324DRG4
Product Name UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers PMIC - PMIC - Gate Drivers - UCC37324DRG4 Dual 4A SOIC Gate Driver IC
Driver Type Dual Gate Driver Low-side
Output Configuration Noninverting Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps
Supply Voltage 4 to 15 volts 4.5 to 15 volts 4.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LED Drivers - DLPA2000DYFFR - Quarktwin Technology Ltd.
Specs
Number of Outputs 3
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 5.5 volts
View Details