Dual 4-A peak high-speed low-side MOSFET drivers in 8-pin PDIP package with operating temperature range of 0°C to 70°C.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP 0 to 70
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC37323PE4 | UCC37323PE4 |
| Product Name | UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting |
| Input Threshold | CMOS | |
| Output Current | 4 amps | |
| Supply Voltage | 4 to 15 volts |