Dual 4-A peak high-speed low-side MOSFET drivers with TTL/CMOS inputs, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 15 V, and providing 4-A source and 4-A sink current capability.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Dual Gate Driver IC, 4A Output, 35ns Delay, SOIC Product overview: UCC37323DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC37323DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115970-UCC37323DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37323DRG4 | 726-UCC37323DRG4 | 1115970-UCC37323DRG4 |
| Product Name | UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Dual 4A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC37323DRG4 |
| Driver Type | Dual Gate Driver | Low-side | |
| Output Configuration | Inverting | ||
| Input Threshold | CMOS | ||
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts |