Dual 4-A peak high-speed low-side MOSFET drivers in an 8-pin HVSSOP PowerPAD package with operating temperature range of 0°C to 70°C, offering ±4 A source and sink current at the Miller plateau region, TTL/CMOS compatible inputs, and paralleled outputs for higher drive capability.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC37323DGNRG4 |
| Product Name | UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 4 amps |
| Supply Voltage | 4 to 15 volts |