Texas Instruments UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37323DGN

Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers - UCC37323DGN - Texas Instruments
Dallas, TX, United States
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers
UCC37323DGN
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37323DGN
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70

Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Gate Drivers - 296-15692-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-15692-5-ND
Gate Drivers 296-15692-5-ND
Low-Side Gate Driver IC Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
4A HTSSOP Gate Driver IC
730-UCC37323DGN
4A HTSSOP Gate Driver IC 730-UCC37323DGN
2-Ch Gate Driver, 4A Output, 35ns Delay, HTSSOP EP Product overview: UCC37323DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37323DGN can be used for catalog matching and distributor lookup.

2-Ch Gate Driver, 4A Output, 35ns Delay, HTSSOP EP Product overview: UCC37323DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37323DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC37323DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC37323DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC37323DGN
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC37323DGN
Gate Drivers UCC37323DGN
Gate Drivers Dual 4 A Peak High Speed Low-Side

Gate Drivers Dual 4 A Peak High Speed Low-Side

Buy Now Datasheet
Gate Drivers - UCC37323DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC37323DGN
Gate Drivers UCC37323DGN
Low-Side Gate Driver IC Inverting 8-MSOP-PowerPad

Low-Side Gate Driver IC Inverting 8-MSOP-PowerPad

Buy Now Datasheet
Gate Drivers - UCC37323DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC37323DGN
Gate Drivers UCC37323DGN
Low-Side Gate Driver IC Inverting 8-HVSSOP

Low-Side Gate Driver IC Inverting 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC37323DGN 296-15692-5-ND 730-UCC37323DGN UCC37323DGN UCC37323DGN UCC37323DGN UCC37323DGN
Product Name UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers Gate Drivers 4A HTSSOP Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side Low-side
Output Configuration Inverting Inverting Inverting Inverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4.5 to 15 volts 12 volts 15 to 4.5 volts 4.5 to 15 volts 4.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDC351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC3RL02BYFPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 5.5 volts
Switching Frequency 52000 kHz
View Details