Texas Instruments UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37323DG4

Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers - UCC37323DG4 - Texas Instruments
Dallas, TX, United States
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers
UCC37323DG4
UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers UCC37323DG4
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70

Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - UCC37323DG4 - 1219148-UCC37323DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37323DG4
1219148-UCC37323DG4
PMIC - PMIC - Gate Drivers - UCC37323DG4 1219148-UCC37323DG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219148-UCC37323DG4 Length: 4.9 mm Power Dissipation: 1.14 W Height: 1.58 mm Number of Drivers: 2 Weight: 72.603129 mg Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Propagation Delay: 35 ns Output Current: 4 A Width: 3.91 mm Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1.14 W Max Output Current: 4.5 A Max Supply Voltage: 15 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 35 ns Max Operating Temperature: 70 °C Nominal Supply Current: 450 µA Max Supply Current: 450 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219148-UCC37323DG4
Length: 4.9 mm
Power Dissipation: 1.14 W
Height: 1.58 mm
Number of Drivers: 2
Weight: 72.603129 mg
Number of Channels: 2
Number of Pins: 8
Number of Outputs: 2
Propagation Delay: 35 ns
Output Current: 4 A
Width: 3.91 mm
Rise Time: 40 ns
Fall Time: 40 ns
Categories: PMIC - Gate Drivers
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 1.14 W
Max Output Current: 4.5 A
Max Supply Voltage: 15 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 35 ns
Max Operating Temperature: 70 °C
Nominal Supply Current: 450 µA
Max Supply Current: 450 µA

Buy Now
Singapore, Singapore
Dual 4A 15V SOIC Gate Driver IC
48-UCC37323DG4
Dual 4A 15V SOIC Gate Driver IC 48-UCC37323DG4
Dual Gate Driver IC, 4A, 35ns, 15V, SOIC Product overview: UCC37323DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 15V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 15V, SOIC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UCC37323DG4 can be used for catalog matching and distributor lookup.

Dual Gate Driver IC, 4A, 35ns, 15V, SOIC Product overview: UCC37323DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 15V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 15V, SOIC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UCC37323DG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number UCC37323DG4 1219148-UCC37323DG4 48-UCC37323DG4
Product Name UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers PMIC - PMIC - Gate Drivers - UCC37323DG4 Dual 4A 15V SOIC Gate Driver IC
Driver Type Dual Gate Driver
Output Configuration Inverting
Input Threshold CMOS
Output Current 4 amps
Supply Voltage 4 to 15 volts 4.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1213RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV102TG3 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - CLC005AJE - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCBT1001DPWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.08 to 1.32 volts
Switching Frequency 24000 kHz
View Details