Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC 0 to 70
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
9A Single-Channel Gate Driver, SOIC, 70ns Prop Delay Product overview: UCC37322DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37322DR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37322DR | 296-UCC37322DRCT-ND | 730-UCC37322DR | UCC37322DR | UCC37322DR | UCC37322DR |
| Product Name | UCC37322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |