Texas Instruments PMIC - PMIC - Gate Drivers - UCC37322DR UCC37322DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115967-UCC37322DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115967-UCC37322DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC37322DR - 1115967-UCC37322DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37322DR
1115967-UCC37322DR
PMIC - PMIC - Gate Drivers - UCC37322DR 1115967-UCC37322DR
Manufacturer: Texas Instruments Win Source Part Number: 1115967-UCC37322DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115967-UCC37322DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1115967-UCC37322DR
Product Name PMIC - PMIC - Gate Drivers - UCC37322DR
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers