Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
9A Gate Driver, Single Channel, Split Output, 70ns Prop Delay, HTSSOP EP Product overview: UCC37322DGNRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37322DGNRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37322DGNRG4 | UCC37322DGNRG4-ND | 730-UCC37322DGNRG4 | UCC37322DGNRG4 | UCC37322DGNRG4 | UCC37322DGNRG4 |
| Product Name | UCC37322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |