Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37322DGNG4 | UCC37322DGNG4-ND | UCC37322DGNG4 | UCC37322DGNG4 | UCC37322DGNG4 |
| Product Name | UCC37322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |