The UCC37322 is a single 9-A high-speed low-side MOSFET driver with enable, designed to drive power MOSFETs in switch-mode power supplies, DC-DC converters, and similar applications. It is available in an 8-pin SOIC package with dimensions of 3.91 mm × 4.90 mm, and supports a supply voltage range of 4 V to 15 V. The device delivers ±9 A peak drive current with typical rise and fall times of 20 ns under a 10-nF load, and has propagation delays of 25 ns (input falling) and 35 ns (input rising). It features TTL/CMOS-compatible inputs and includes an enable function. The part operates from 0°C to 70°C and is offered with a Pb-free finish. The thermal performance and electrical characteristics apply to the UCC37322 family as a whole, consistent across documented variants.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37322DG4 | UCC37322DG4-ND | UCC37322DG4 | UCC37322DG4 | UCC37322DG4 |
| Product Name | UCC37322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |