Manufacturer: Texas Instruments
Win Source Part Number: 1115966-UCC37321P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): TC4421VAT; UCC37321PE4; UCC27321P; UCC37321P;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1115966-UCC37321P | UCC37321P |
| Product Name | PMIC - PMIC - Gate Drivers - UCC37321P | |
| Polarity | N-Channel; P-Channel |