Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-PDIP 0 to 70
1-Ch Gate Driver, 9A, 30ns Fall, 70ns Prop, PDIP Product overview: UCC37321P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37321P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC, MOSFET DRIVER, PDIP-8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating Temperature RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-PDIP
Low Side 1 MOSFET 9A 20ns 20ns 4V~15V 9A PDIP-8 Gate Drive ICs ROHS
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37321P | 730-UCC37321P | 296-13686-5-ND | UCC37321P | 52AH7814 | UCC37321P | UCC37321P | UCC37321P |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A Gate Driver IC | Gate Drivers | Gate Drivers | Ic, Mosfet Driver, Pdip-8; Driver Configuration Texas Instruments | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | Inverting | |||||
| Input Threshold | TTL/CMOS | |||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | ||||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |