Manufacturer: Texas Instruments
Win Source Part Number: 1115965-UCC37321DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): TC4421AVAT; UCC37321DGNG4; UCC37321DRG4; UCC27321DGNRG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1115965-UCC37321DRG4 |
| Product Name | PMIC - PMIC - Gate Drivers - UCC37321DRG4 |
| Polarity | N-Channel; P-Channel |