Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC 0 to 70
9A BUF OR INV BASED MOSFET DRIVER, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: UCC37321DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37321DRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37321DRG4 | 730-UCC37321DRG4 | UCC37321DRG4-ND | UCC37321DRG4 | UCC37321DRG4 |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |