The UCC37321DR is a single 9-A high-speed low-side MOSFET driver with enable, packaged in an 8-pin SOIC with dimensions of 3.91 mm × 4.90 mm. It operates from a 4-V to 15-V supply, provides typical propagation delays of 25 ns with input falling and 35 ns with input rising, and delivers 20-ns typical rise and fall times with a 10-nF load. The device is rated for operation from 0°C to 70°C and features an enable function on pin 3. The output stage uses TrueDrive technology for efficient current delivery at the Miller plateau region. It supports TTL/CMOS compatible inputs independent of supply voltage.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC 0 to 70
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE 8SOIC
9A Single-Channel Gate Driver, SOIC, 0-70°C Product overview: UCC37321DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37321DR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37321DR | 296-UCC37321DRTR-ND | 730-UCC37321DR | UCC37321DR | UCC37321DR |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |