Texas Instruments PMIC - PMIC - Gate Drivers - UCC37321DR UCC37321DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115964-UCC37321DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115964-UCC37321DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC37321DR - 1115964-UCC37321DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37321DR
1115964-UCC37321DR
PMIC - PMIC - Gate Drivers - UCC37321DR 1115964-UCC37321DR
Manufacturer: Texas Instruments Win Source Part Number: 1115964-UCC37321DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115964-UCC37321DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1115964-UCC37321DR
Product Name PMIC - PMIC - Gate Drivers - UCC37321DR
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details
MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers