The UCC37321DGNR is a single 9-A high-speed low-side MOSFET driver with an enable function, available in the thermally enhanced 8-pin MSOP PowerPAD package measuring 3.00 mm × 3.00 mm. It delivers ±9 A peak drive current at the Miller plateau region using a TrueDrive hybrid output stage combining bipolar and CMOS transistors, supporting 4.5 V to 15 V supply voltage and offering 20 ns typical rise and 30 ns typical fall times with a 10-nF load. Propagation delay is 25 ns for input rising and 35 ns for input falling. The device features TTL/CMOS-compatible inputs, an active-high enable input internally pulled up, and operates from -40°C to +105°C. It meets RoHS standards with a NIPDAUAG finish and is qualified for automotive use as UCC37321-Q1.
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC37321DGNR |
| Package Type | HVSSOP8 |