The UCC37321 is a single 9-A high-speed low-side MOSFET driver with an enable function, designed for switch mode power supplies, DC-DC converters, and motor controllers. It is available in the 8-pin HVSSOP PowerPAD™ package, measuring 3.00 mm × 3.00 mm, with a junction-to-case thermal resistance of 4.7°C/W. The device operates over a supply voltage range of 4 V to 15 V, delivers typical rise and fall times of 20 ns with a 10-nF load, and has propagation delays of 25 ns (input falling) and 35 ns (input rising). It supports TTL/CMOS compatible inputs independent of supply voltage and is rated for operation from 0°C to 70°C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD 0 to 70
Low-Side Gate Driver IC Inverting 8-HVSSOP
1-Ch Gate Driver, 9A Output, HTSSOP EP, 70ns Fall/Prop Delay Product overview: UCC37321DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37321DGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37321DGN | 296-13685-5-ND | 730-UCC37321DGN | UCC37321DGN | UCC37321DGN | UCC37321DGN |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |