Single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin SOIC package with a typical propagation delay of 35 ns for input rising and 25 ns for input falling, operating from 4 V to 15 V and rated from 0 °C to 70 °C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC37321DG4 |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Input Threshold | TTL/CMOS |
| Output Current | 9 amps |
| Supply Voltage | 4 to 15 volts |