Texas Instruments High-Performance Analog PMIC - PMIC - Motor Drivers, Controllers - UCC3626PWTRG4 UCC3626PWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213690-UCC3626PWTRG4 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 11 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213690-UCC3626PWTRG4 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 11 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - UCC3626PWTRG4 - 213690-UCC3626PWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UCC3626PWTRG4
213690-UCC3626PWTRG4
PMIC - PMIC - Motor Drivers, Controllers - UCC3626PWTRG4 213690-UCC3626PWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 213690-UCC3626PWTRG4 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 11 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213690-UCC3626PWTRG4
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 11 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
11V 14.5V Motor Driver IC
744-UCC3626PWTRG4
11V 14.5V Motor Driver IC 744-UCC3626PWTRG4
IC MOTOR DRVR 11V-14.5V 28TSSOP Product overview: UCC3626PWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 14.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 11V, 14.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626PWTRG4 can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 11V-14.5V 28TSSOP Product overview: UCC3626PWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 14.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 11V, 14.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626PWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - UCC3626PWTRG4-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
UCC3626PWTRG4-ND
Motor Drivers, Controllers UCC3626PWTRG4-ND
Motor Driver PWM 28-TSSOP

Motor Driver PWM 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - UCC3626PWTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
UCC3626PWTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers UCC3626PWTRG4
IC MOTOR DRVR 11V-14.5V 28TSSOP

IC MOTOR DRVR 11V-14.5V 28TSSOP

Supplier's Site
Motor Drivers, Controllers - UCC3626PWTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
UCC3626PWTRG4
Motor Drivers, Controllers UCC3626PWTRG4
Motor Driver PWM 28-TSSOP

Motor Driver PWM 28-TSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - UCC3626PWTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
UCC3626PWTRG4
PMIC - Motor Drivers, Controllers UCC3626PWTRG4
IC MOTOR DRVR 11V-14.5V 28TSSOP

IC MOTOR DRVR 11V-14.5V 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 213690-UCC3626PWTRG4 744-UCC3626PWTRG4 UCC3626PWTRG4-ND UCC3626PWTRG4 UCC3626PWTRG4 UCC3626PWTRG4
Product Name PMIC - PMIC - Motor Drivers, Controllers - UCC3626PWTRG4 11V 14.5V Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
AC Input 11 to 14 volts 11 to 14 volts
DC Input 11 to 14 volts 11 to 14 volts
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data