The UCC3626DWTR is a motor controller designed for high-performance applications involving two- or four-quadrant, three-phase brushless DC motors. It integrates essential functions such as rotor position decoding, providing six outputs to control an external power stage. The device supports both voltage- and current-mode PWM motor control through a precision triangle oscillator and latched comparator. Key features include an integrated absolute value current amplifier for accurate motor current reconstruction, pulse-by-pulse and average current sensing for overcurrent protection, and a variable duty-cycle tachometer output for closed-loop speed control. The device also offers commands for coast, brake, and direction control, along with a direction output. The UCC3626DWTR operates within a supply voltage range of 11V to 14.5V and is available in a 28-pin SOIC package, making it suitable for various motor control applications.
Motor Driver PWM 28-SOIC
IC MOTOR DRIVER 11V-14.5V 28SOIC
Motor Driver PWM 28-SOIC
IC MOTOR DRIVER 11V-14.5V 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UCC3626DWTR-ND | UCC3626DWTR | UCC3626DWTR | UCC3626DWTR |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" | |||
| Communication | PWM | PWM |