Texas Instruments UCC3585 Low Voltage Synchronous Buck Controller UCC3585N

Description
Low Voltage Synchronous Buck Controller 16-PDIP 0 to 85
Request a Quote
Description
Low Voltage Synchronous Buck Controller 16-PDIP 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3585N is a low voltage synchronous buck controller designed for efficient power conversion with output voltages programmable down to 0.9 V and an input voltage range of 3.0 V to 5.5 V. It features a fixed frequency oscillator capable of PWM operation up to 500 kHz, driving a P-channel high side and an N-channel low side MOSFET for high efficiency, reaching up to 90%. The device includes a programmable two-level current limiting function, which can be configured for pulse-by-pulse limiting, timed shutdown, or latch-off after fault detection, providing flexibility for various applications. Additional features include undervoltage lockout, a logic-compatible enable function, and soft-start capabilities. The UCC3585N is available in 16-pin surface mount and through-hole packages, making it suitable for local microprocessor core voltage supplies, DSP powering, and high-speed bus regulation.

Datasheet Summary
Powered by GS/AI

The UCC3585N is a low voltage synchronous buck controller designed for efficient power conversion with output voltages programmable down to 0.9 V and an input voltage range of 3.0 V to 5.5 V. It features a fixed frequency oscillator capable of PWM operation up to 500 kHz, driving a P-channel high side and an N-channel low side MOSFET for high efficiency, reaching up to 90%. The device includes a programmable two-level current limiting function, which can be configured for pulse-by-pulse limiting, timed shutdown, or latch-off after fault detection, providing flexibility for various applications. Additional features include undervoltage lockout, a logic-compatible enable function, and soft-start capabilities. The UCC3585N is available in 16-pin surface mount and through-hole packages, making it suitable for local microprocessor core voltage supplies, DSP powering, and high-speed bus regulation.

Suppliers

Company
Product
Description
Supplier Links
UCC3585 Low Voltage Synchronous Buck Controller - UCC3585N - Texas Instruments
Dallas, TX, United States
UCC3585 Low Voltage Synchronous Buck Controller
UCC3585N
UCC3585 Low Voltage Synchronous Buck Controller UCC3585N
Low Voltage Synchronous Buck Controller 16-PDIP 0 to 85

Low Voltage Synchronous Buck Controller 16-PDIP 0 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-11451-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11451-5-ND
DC DC Switching Controllers 296-11451-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC3585N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3585N
DC DC Switching Controllers UCC3585N
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3585N 296-11451-5-ND UCC3585N
Product Name UCC3585 Low Voltage Synchronous Buck Controller DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Special Features Synchronous Rectification
fsw 500 kHz 500 kHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM21305SQ/J7002843 - ODG (Origin Data Global)
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 28-WFQFN Exposed Pad
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM1771TSD - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VIN 2.8 to 5.5 volts
fsw 100 to 1000 kHz
View Details
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
6 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22670MR-ADJ/J7002406 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details