Texas Instruments UCC3585 Low Voltage Synchronous Buck Controller UCC3585MTRG4

Description
Low Voltage Synchronous Buck Controller 16-SSOP 0 to 85
Request a Quote
Description
Low Voltage Synchronous Buck Controller 16-SSOP 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3585 is a low voltage synchronous buck controller designed for high efficiency power conversion in low voltage systems, driving complementary P-channel and N-channel MOSFETs with a programmable output voltage down to 0.9 V and 1% DC accuracy. It operates from a 3.0 V to 5.5 V input supply and features a fixed-frequency oscillator capable of up to 500 kHz operation, lossless programmable current limiting, and logic-compatible shutdown. The UCC3585M variant is housed in a 16-pin QSOP package with an operating temperature range of 0°C to 85°C, and has a power dissipation rating of 580 mW at 25°C ambient. The device includes undervoltage lockout, soft-start, and a two-level current limit function configurable for pulse-by-pulse limiting, timed shutdown, or latch-off.

Datasheet Summary
Powered by GS/AI

The UCC3585 is a low voltage synchronous buck controller designed for high efficiency power conversion in low voltage systems, driving complementary P-channel and N-channel MOSFETs with a programmable output voltage down to 0.9 V and 1% DC accuracy. It operates from a 3.0 V to 5.5 V input supply and features a fixed-frequency oscillator capable of up to 500 kHz operation, lossless programmable current limiting, and logic-compatible shutdown. The UCC3585M variant is housed in a 16-pin QSOP package with an operating temperature range of 0°C to 85°C, and has a power dissipation rating of 580 mW at 25°C ambient. The device includes undervoltage lockout, soft-start, and a two-level current limit function configurable for pulse-by-pulse limiting, timed shutdown, or latch-off.

Suppliers

Company
Product
Description
Supplier Links
UCC3585 Low Voltage Synchronous Buck Controller - UCC3585MTRG4 - Texas Instruments
Dallas, TX, United States
UCC3585 Low Voltage Synchronous Buck Controller
UCC3585MTRG4
UCC3585 Low Voltage Synchronous Buck Controller UCC3585MTRG4
Low Voltage Synchronous Buck Controller 16-SSOP 0 to 85

Low Voltage Synchronous Buck Controller 16-SSOP 0 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3585MTRG4 - 1276396-UCC3585MTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3585MTRG4
1276396-UCC3585MTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3585MTRG4 1276396-UCC3585MTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276396-UCC3585MTRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UCC3585 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): BD63536FJ; BD63536FJ-E2; UCC3585NG4; Introduction Date: March 01, 2005 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276396-UCC3585MTRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC3585
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): BD63536FJ; BD63536FJ-E2; UCC3585NG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UCC3585MTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC3585MTRG4-ND
DC DC Switching Controllers UCC3585MTRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now Datasheet
DC DC Switching Controllers - UCC3585MTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3585MTRG4
DC DC Switching Controllers UCC3585MTRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3585MTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3585MTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3585MTRG4
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3585MTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3585MTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3585MTRG4
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3585MTRG4 1276396-UCC3585MTRG4 UCC3585MTRG4-ND UCC3585MTRG4 UCC3585MTRG4 UCC3585MTRG4
Product Name UCC3585 Low Voltage Synchronous Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3585MTRG4 DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width) SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) SSOP
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
fsw 500 kHz 500 kHz 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data