Low Voltage Synchronous Buck Controller 16-SSOP 0 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1115956-UCC3585MTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC3585MTR | UCC3585MTR-ND | 1115956-UCC3585MTR | UCC3585MTR | UCC3585MTR | UCC3585MTR |
| Product Name | UCC3585 Low Voltage Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3585MTR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |