Texas Instruments EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585 UCC3585EVM-014

Description
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585
Request a Quote Datasheet
Description
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585 - UCC3585EVM-014 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585
UCC3585EVM-014
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585 UCC3585EVM-014
EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585

EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3585EVM-014 - 798723-UCC3585EVM-014 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3585EVM-014
798723-UCC3585EVM-014
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3585EVM-014 798723-UCC3585EVM-014
Manufacturer: Texas Instruments Win Source Part Number: 798723-UCC3585EVM-01 4 Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 3 V ~ 3.6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: UCC3585 Family Name: UCC3585EVM-014 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798723-UCC3585EVM-014
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 3 V ~ 3.6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: UCC3585
Family Name: UCC3585EVM-014
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number UCC3585EVM-014 798723-UCC3585EVM-014
Product Name EVAL MOD FOR UCC3585 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 3.6V Buck 300kHz Fully Populated Board UCC3585 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3585EVM-014
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PSA-5453+,CA1389,0.05-4 GHZ - TB-534-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details