Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70 Product overview: UCC3580N-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3580N-4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 128050-UCC3580N-4
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC3580N-4 | 128050-UCC3580N-4 |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580N-4 |
| Package Type | Other; PDIP | DIP; Other; 16-PDIP |
| Output Voltage | 0.4000 volts | |
| IOUT | 0.3000 amps | |
| Operating Temperature | 0 C (32 F) | -55 to 150 C (-67 to 302 F) |