The UCC3580N-1 is a PWM controller designed for various active clamp/reset and synchronous rectifier switching converter topologies. It features an auxiliary switch driver that complements the main power switch, allowing for programmable deadtime between transitions. This controller supports voltage mode control with feedforward operation and includes programmable limits for transformer volt-second product and PWM duty cycle. The device operates with a low supply current of 100 µA during startup and 1.5 mA in operation. It provides high current gate drive outputs for both main and auxiliary switches, with output currents ranging from 0.6 A to 1.2 A for OUT1 and up to 0.4 A for OUT2. The UCC3580N-1 is specified for operation within a temperature range of 0°C to 70°C and is available in 16-pin DIL and SOIC packages. It includes multiple protection features such as latched shutdown and soft restart, making it suitable for robust applications.
Manufacturer: Texas Instruments
Win Source Part Number: 122978-UCC3580N-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 400kHz
Control Features: Enable, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 66%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Communications & Networking
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 122978-UCC3580N-1 | 296-11440-5-ND | UCC3580N-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580N-1 | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Forward Converter | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Ramp, Soft Start |