Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580DTR-2 UCC3580DTR-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 798722-UCC3580DTR-2 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Supply Voltage: 8.5 V ~ 15 V Family Name: UCC3580-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; ISL6745AUZ; SG3524S; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798722-UCC3580DTR-2 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Supply Voltage: 8.5 V ~ 15 V Family Name: UCC3580-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; ISL6745AUZ; SG3524S; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580DTR-2 - 798722-UCC3580DTR-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580DTR-2
798722-UCC3580DTR-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580DTR-2 798722-UCC3580DTR-2
Manufacturer: Texas Instruments Win Source Part Number: 798722-UCC3580DTR-2 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Supply Voltage: 8.5 V ~ 15 V Family Name: UCC3580-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; ISL6745AUZ; SG3524S; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798722-UCC3580DTR-2
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 15 V
Family Name: UCC3580-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT3524N; LT3524N#PBF; ISL6745AUZ; SG3524S;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3580DTR-2
Switching Controllers UCC3580DTR-2
Switching Controllers Single Ended Active Clamp/Reset PWM

Switching Controllers Single Ended Active Clamp/Reset PWM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 798722-UCC3580DTR-2 UCC3580DTR-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580DTR-2 Switching Controllers
Configuration / Function Flyback, Forward
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSR-1DKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers