Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Single Ended Active Clamp/Reset PWM
IC REG CTRLR FWRD CONV 16SOIC
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-38325-2-ND | UCC3580DTR-1 | UCC3580DTR-1 | UCC3580DTR-1 |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 400 kHz | 400 kHz | 400 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Special Features | Enable, Ramp, Soft Start |