16V active clamp current mode PWM controller with N-channel clamp FET and 10V turn-on, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3580D-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, 10V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3580D-4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115951-UCC3580D-4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Switching Controllers Single Ended Active Clamp/Reset PWM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC3580D-4 | 1115951-UCC3580D-4 | UCC3580D-4 |
| Product Name | N-Channel 16V 10V SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580D-4 | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC | |
| Output Voltage | 0.4000 volts | ||
| IOUT | 0.1000 amps | ||
| IQ | 0.0025 amps | ||
| Operating Temperature | 0 C (32 F) | -55 to 150 C (-67 to 302 F) |