Manufacturer: Texas Instruments
Win Source Part Number: 056155-UCC3580D-2
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Switching Controllers Single Ended Active Clamp/Reset PWM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 056155-UCC3580D-2 | UCC3580D-2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3580D-2 | Switching Controllers |
| Configuration / Function | Flyback, Forward | |
| Package Type | SOIC; Other; 16-SOIC | |
| Life Cycle Stage | Maturity; Active |