Manufacturer: Texas Instruments
Win Source Part Number: 1276388-UCC3580D-1G4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 400kHz
Control Features: Enable, Ramp, Soft Start
Supply Voltage: 8.5 V ~ 16 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3580D-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 66%
Alternative Parts (Cross-Reference): ISL6745AU; ISL6745AUZ-TR5252; ISL6745AU-T;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276388-UCC3580D-1G4 | UCC3580D-1G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580D-1G4 | DC DC Switching Controllers |
| Configuration / Function | Forward Converter | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Ramp, Soft Start | |
| fsw | 400 kHz | 400 kHz |