Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570NG4 UCC3570NG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798721-UCC3570NG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 15 V Part Status: Obsolete(EOL) Family Name: UCC3570 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): RT9226BCS; AP2014ASL-U; IR3651SPBF; AP2014SL-U; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798721-UCC3570NG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 15 V Part Status: Obsolete(EOL) Family Name: UCC3570 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): RT9226BCS; AP2014ASL-U; IR3651SPBF; AP2014SL-U; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570NG4 - 798721-UCC3570NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570NG4
798721-UCC3570NG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570NG4 798721-UCC3570NG4
Manufacturer: Texas Instruments Win Source Part Number: 798721-UCC3570NG4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9 V ~ 15 V Part Status: Obsolete(EOL) Family Name: UCC3570 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): RT9226BCS; AP2014ASL-U; IR3651SPBF; AP2014SL-U; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 798721-UCC3570NG4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 80%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 9 V ~ 15 V
Part Status: Obsolete(EOL)
Family Name: UCC3570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): RT9226BCS; AP2014ASL-U; IR3651SPBF; AP2014SL-U;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
Low-Power Power Management IC
748-UCC3570NG4
Low-Power Power Management IC 748-UCC3570NG4
Low Power Pulse Width Modulator 14-PDIP 0 to 70 Product overview: UCC3570NG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3570NG4 can be used for catalog matching and distributor lookup.

Low Power Pulse Width Modulator 14-PDIP 0 to 70 Product overview: UCC3570NG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3570NG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 798721-UCC3570NG4 748-UCC3570NG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570NG4 Low-Power Power Management IC
Configuration / Function Forward
Package Type DIP; Other; 14-DIP (0.300", 7.62mm) Other; PDIP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 500 kHz
Unlock Full Specs
to access all available technical data