Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570DG4 UCC3570DG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 111573-UCC3570DG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 111573-UCC3570DG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570DG4 - 111573-UCC3570DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570DG4
111573-UCC3570DG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570DG4 111573-UCC3570DG4
Manufacturer: Texas Instruments Win Source Part Number: 111573-UCC3570DG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 13V Duty Cycle: 80% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Texas Instruments
Win Source Part Number: 111573-UCC3570DG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 80%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Power Management IC
748-UCC3570DG4
Low-Power SOIC Power Management IC 748-UCC3570DG4
Low Power Pulse Width Modulator 14-SOIC 0 to 70 Product overview: UCC3570DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3570DG4 can be used for catalog matching and distributor lookup.

Low Power Pulse Width Modulator 14-SOIC 0 to 70 Product overview: UCC3570DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3570DG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 111573-UCC3570DG4 748-UCC3570DG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3570DG4 Low-Power SOIC Power Management IC
Configuration / Function Forward
Package Type SOIC; Other; 14-SOIC Other; SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1896910 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
DC DC Switching Controllers - 111-3053PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
5 suppliers