Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC35705DGKTRG4 | 815-UCC35705DGKTRG4 | UCC35705DGKTRG4 |
| Product Name | DC DC Switching Controllers | IC REG CTRLR MULT TOP 8VSSOP | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver | |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | Removed; Obsolete | ||
| VIN | 8.2 to 15 volts | ||
| fsw | 1000 kHz | 1000 kHz |